TE Connectivity Connector Backshell, Zinc Alloy; Product Range Te Connectivity 5-1478763-3

Description
CONNECTOR BACKSHELL, ZINC ALLOY; Product Range:ADK Series; D Sub Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; Accessory Type:Backshell RoHS Compliant: Yes
Description
CONNECTOR BACKSHELL, ZINC ALLOY; Product Range:ADK Series; D Sub Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; Accessory Type:Backshell RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell, Zinc Alloy; Product Range Te Connectivity - 27K3889 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, Zinc Alloy; Product Range Te Connectivity
27K3889
Connector Backshell, Zinc Alloy; Product Range Te Connectivity 27K3889
CONNECTOR BACKSHELL, ZINC ALLOY; Product Range:ADK Series; D Sub Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; Accessory Type:Backshell RoHS Compliant: Yes

CONNECTOR BACKSHELL, ZINC ALLOY; Product Range:ADK Series; D Sub Shell Size:-; Cable Exit Angle:45°; Connector Body Material:Zinc Alloy Body; Accessory Type:Backshell RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27K3889
Product Name Connector Backshell, Zinc Alloy; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details