TE Connectivity Connector Backshells 5-1478763-3

Description
Body Features Cable Exit Angle (DEG) : 45 Configuration Features Number of Positions : 25 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 3 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Termination Device Type : Split-Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 45 Configuration Features Number of Positions : 25 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 3 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Termination Device Type : Split-Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5-1478763-3 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5-1478763-3
Connector Backshells 5-1478763-3
Body Features Cable Exit Angle (DEG) : 45 Configuration Features Number of Positions : 25 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 3 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Termination Device Type : Split-Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 45

Configuration Features


  • Number of Positions : 25

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Operation/Application


  • Compatible With Connector Shell Size : 3

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : Split-Ring Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
48-5-1478763-3
Electronic Connector 48-5-1478763-3
CONNECTOR ACCESSORY, BACKSHELL, ZINC Product overview: 5-1478763-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-5-1478763-3 can be used for catalog matching and distributor lookup.

CONNECTOR ACCESSORY, BACKSHELL, ZINC Product overview: 5-1478763-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-5-1478763-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5-1478763-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-1478763-3
D-Sub Connectors 5-1478763-3
Metal backshell 25 way 45 Deg Entry-KIT

Metal backshell 25 way 45 Deg Entry-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-1478763-3
D-Sub Connectors 5-1478763-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors - 5-1478763-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5-1478763-3
Connectors 5-1478763-3
Metal backshell 25 way 45 Deg Entry-KIT

Metal backshell 25 way 45 Deg Entry-KIT

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A102029-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A102029-ND
D-Sub, D-Shaped Connector Backshells, Hoods A102029-ND
25 Position Two Piece Backshell Connector Silver 45° Shielded

25 Position Two Piece Backshell Connector Silver 45° Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1478763-3 48-5-1478763-3 5-1478763-3 5-1478763-3 A102029-ND
Product Name Connector Backshells Electronic Connector D-Sub Connectors Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Geometry 45 45°
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-2221860-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
D-Sub, D-Shaped Connector Accessories - A125290-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details