TE Connectivity Connector Backshells 5-1478763-2

Description
Body Features Cable Exit Angle (DEG) : 45 Configuration Features Number of Positions : 15 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 2 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Termination Device Type : Split-Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 45 Configuration Features Number of Positions : 15 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 2 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Termination Device Type : Split-Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5-1478763-2 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5-1478763-2
Connector Backshells 5-1478763-2
Body Features Cable Exit Angle (DEG) : 45 Configuration Features Number of Positions : 15 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 2 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Termination Device Type : Split-Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 45

Configuration Features


  • Number of Positions : 15

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Operation/Application


  • Compatible With Connector Shell Size : 2

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : Split-Ring Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5-1478763-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-1478763-2
D-Sub Connectors 5-1478763-2
Metal backshell 15 way 45 Deg Entry-KIT

Metal backshell 15 way 45 Deg Entry-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-1478763-2
D-Sub Connectors 5-1478763-2
DSUB BACKSHELL/RESALE

DSUB BACKSHELL/RESALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-1478763-2
D-Sub Connectors 5-1478763-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1333195-5-1478763-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1333195-5-1478763-2
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1333195-5-1478763-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333195-5-1478763-2 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods Packaging: Box Number of Positions: 15 Color: Silver Features: Mating Screws 4-40 Cable Type: Round Shielding: Shielded Accessory Type: Two Piece Backshell Standard Package: 1 Material: Metal, Zinc Plating: Nickel Cable Exit: 45° Hardware: Assembly Hardware, Grommets, Strain Relief ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: A105056,514787632,5- 1478763-2-ND Base Product Number: 1478763 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333195-5-1478763-2
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods
Packaging: Box
Number of Positions: 15
Color: Silver
Features: Mating Screws 4-40
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Standard Package: 1
Material: Metal, Zinc
Plating: Nickel
Cable Exit: 45°
Hardware: Assembly Hardware, Grommets, Strain Relief
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: A105056,514787632,5-1478763-2-ND
Base Product Number: 1478763
RoHS Status: RoHS Compliant

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A105056-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A105056-ND
D-Sub, D-Shaped Connector Backshells, Hoods A105056-ND
15 Position Two Piece Backshell Connector Silver 45° Shielded

15 Position Two Piece Backshell Connector Silver 45° Shielded

Buy Now Datasheet
Connectors - 5-1478763-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5-1478763-2
Connectors 5-1478763-2
Metal backshell 15 way 45 Deg Entry-KIT

Metal backshell 15 way 45 Deg Entry-KIT

Buy Now
Singapore, Singapore
Electronic Connector
363-5-1478763-2
Electronic Connector 363-5-1478763-2
Zinc Backshell, Shielded, Nickel Plated, Cable-to-Cable Assembly Product overview: 5-1478763-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5-1478763-2 can be used for catalog matching and distributor lookup.

Zinc Backshell, Shielded, Nickel Plated, Cable-to-Cable Assembly Product overview: 5-1478763-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5-1478763-2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1478763-2 5-1478763-2 1333195-5-1478763-2 A105056-ND 5-1478763-2 363-5-1478763-2
Product Name Connector Backshells D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods Connectors Electronic Connector
Geometry 45 45°
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1589072-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers
D-Sub Connector Assemblies - A144814-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
D-Sub Connectors - 1236089-4 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers