TE Connectivity D-Sub Hood, De, 45Deg, Zinc; Product Range Amp Te Connectivity 5-1478763-1

Description
D-SUB HOOD, DE, 45DEG, ZINC; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB HOOD, DE, 45DEG, ZINC; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, De, 45Deg, Zinc; Product Range Amp Te Connectivity - 27K3890 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, De, 45Deg, Zinc; Product Range Amp Te Connectivity
27K3890
D-Sub Hood, De, 45Deg, Zinc; Product Range Amp Te Connectivity 27K3890
D-SUB HOOD, DE, 45DEG, ZINC; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, DE, 45DEG, ZINC; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, De, 45 , Zinc Body Rohs Compliant Amp Te Connectivity - 88W2442 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, De, 45 , Zinc Body Rohs Compliant Amp Te Connectivity
88W2442
D Sub Backshell, De, 45 , Zinc Body Rohs Compliant Amp Te Connectivity 88W2442
D Sub Backshell, DE, 45 , Zinc Body RoHS Compliant: Yes

D Sub Backshell, DE, 45 , Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27K3890
Product Name D-Sub Hood, De, 45Deg, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details