TE Connectivity D-Sub, D-Shaped Connector Backshells, Hoods 5-1478762-4

Description
37 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet
Description
37 Position Two Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - A105055-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A105055-ND
D-Sub, D-Shaped Connector Backshells, Hoods A105055-ND
37 Position Two Piece Backshell Connector Silver 180° Shielded

37 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-5-1478762-4
Electronic Connector 363-5-1478762-4
D-Sub Backshells METAL BACKSHELL 37 WAY TOP ENTRY-KIT Product overview: 5-1478762-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5-1478762-4 can be used for catalog matching and distributor lookup.

D-Sub Backshells METAL BACKSHELL 37 WAY TOP ENTRY-KIT Product overview: 5-1478762-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5-1478762-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5-1478762-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-1478762-4
D-Sub Connectors 5-1478762-4
Metal backshell 37 way Top Entry-KIT

Metal backshell 37 way Top Entry-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-1478762-4
D-Sub Connectors 5-1478762-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Metal Backshell 37 Way Top Entry-Kit Amp - Te Connectivity - 42AJ4281 - Newark, An Avnet Company
Chicago, IL, United States
Metal Backshell 37 Way Top Entry-Kit Amp - Te Connectivity
42AJ4281
Metal Backshell 37 Way Top Entry-Kit Amp - Te Connectivity 42AJ4281
Metal backshell 37 way Top Entry-KIT

Metal backshell 37 way Top Entry-KIT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A105055-ND 363-5-1478762-4 5-1478762-4 42AJ4281
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector D-Sub Connectors Metal Backshell 37 Way Top Entry-Kit Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details