TE Connectivity D-Sub Hood, Size Db, 180Deg, Zinc; Product Range Te Connectivity 5-1478762-3

Description
D-SUB HOOD, SIZE DB, 180DEG, ZINC; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB HOOD, SIZE DB, 180DEG, ZINC; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Size Db, 180Deg, Zinc; Product Range Te Connectivity - 16M3547 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Size Db, 180Deg, Zinc; Product Range Te Connectivity
16M3547
D-Sub Hood, Size Db, 180Deg, Zinc; Product Range Te Connectivity 16M3547
D-SUB HOOD, SIZE DB, 180DEG, ZINC; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, SIZE DB, 180DEG, ZINC; Product Range:ADK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3547
Product Name D-Sub Hood, Size Db, 180Deg, Zinc; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details