TE Connectivity Connector Backshells 5-1478762-2

Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 15 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 2 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Termination Device Type : Split-Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 15 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 2 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Termination Device Type : Split-Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5-1478762-2 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5-1478762-2
Connector Backshells 5-1478762-2
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 15 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 2 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Termination Device Type : Split-Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180

Configuration Features


  • Number of Positions : 15

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Operation/Application


  • Compatible With Connector Shell Size : 2

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : Split-Ring Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1365181-5-1478762-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1365181-5-1478762-2
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1365181-5-1478762-2
Win Source Part Number: 1365181-5-1478762-2 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: ADK Package: Box Product Status: Active Features: Mating Screws 4-40 Base Product Number: 1478762 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Shielded Color: Silver Number of Positions: 15 Accessory Type: Two Piece Backshell Material: Metal, Zinc Cable Type: Round Cable Exit: 180° Plating: Nickel Hardware: Assembly Hardware, Grommets, Strain Relief

Win Source Part Number: 1365181-5-1478762-2
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: ADK
Package: Box
Product Status: Active
Features: Mating Screws 4-40
Base Product Number: 1478762
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded
Color: Silver
Number of Positions: 15
Accessory Type: Two Piece Backshell
Material: Metal, Zinc
Cable Type: Round
Cable Exit: 180°
Plating: Nickel
Hardware: Assembly Hardware, Grommets, Strain Relief

Buy Now Datasheet
D-Sub Connectors - 5-1478762-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-1478762-2
D-Sub Connectors 5-1478762-2
Metal backshell 15 way Top Entry-KIT

Metal backshell 15 way Top Entry-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-1478762-2
D-Sub Connectors 5-1478762-2
DSUB BACKSHELL/RESALE

DSUB BACKSHELL/RESALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-1478762-2
D-Sub Connectors 5-1478762-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
363-5-1478762-2
Electronic Connector 363-5-1478762-2
Metal Backshell, Zinc, Shielded, Straight, Solder, Cable Mount Product overview: 5-1478762-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5-1478762-2 can be used for catalog matching and distributor lookup.

Metal Backshell, Zinc, Shielded, Straight, Solder, Cable Mount Product overview: 5-1478762-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5-1478762-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 5-1478762-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
5-1478762-2-ND
D-Sub, D-Shaped Connector Backshells, Hoods 5-1478762-2-ND
15 Position Two Piece Backshell Connector Silver 180° Shielded

15 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Connectors Miscellaneous - 5-1478762-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5-1478762-2
Connectors Miscellaneous 5-1478762-2
Metal backshell 15 way Top Entry-KIT

Metal backshell 15 way Top Entry-KIT

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1478762-2 1365181-5-1478762-2 5-1478762-2 363-5-1478762-2 5-1478762-2-ND 5-1478762-2
Product Name Connector Backshells Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods Connectors Miscellaneous
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-2129364-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 1-1589455-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Standard Circular Connectors - 1-1589058-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers