TE Connectivity Connector Backshells 5-1478762-1

Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 9 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Termination Device Type : Split-Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 9 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Termination Device Type : Split-Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5-1478762-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5-1478762-1
Connector Backshells 5-1478762-1
Body Features Cable Exit Angle (DEG) : 180 Configuration Features Number of Positions : 9 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Termination Device Type : Split-Ring Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180

Configuration Features


  • Number of Positions : 9

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Operation/Application


  • Compatible With Connector Shell Size : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : Split-Ring Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5-1478762-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-1478762-1
D-Sub Connectors 5-1478762-1
Metal backshell 9 way Top Entry-KIT

Metal backshell 9 way Top Entry-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-1478762-1
D-Sub Connectors 5-1478762-1
DSUB BACKSHELL/RESALE

DSUB BACKSHELL/RESALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-1478762-1
D-Sub Connectors 5-1478762-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors Circular, Industrial - Metal, Backshells - 5-1478762-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Backshells
5-1478762-1
Connectors Circular, Industrial - Metal, Backshells 5-1478762-1
Metal backshell 9 way Top Entry-KIT

Metal backshell 9 way Top Entry-KIT

Buy Now
Singapore, Singapore
Electronic Connector
363-5-1478762-1
Electronic Connector 363-5-1478762-1
Backshell Kit 180° 1 Shell Size Nickel Zinc Product overview: 5-1478762-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5-1478762-1 can be used for catalog matching and distributor lookup.

Backshell Kit 180° 1 Shell Size Nickel Zinc Product overview: 5-1478762-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5-1478762-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A105201-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A105201-ND
D-Sub, D-Shaped Connector Backshells, Hoods A105201-ND
9 Position Two Piece Backshell Connector Silver 180° Shielded

9 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1478762-1 5-1478762-1 5-1478762-1 363-5-1478762-1 A105201-ND
Product Name Connector Backshells D-Sub Connectors Connectors Circular, Industrial - Metal, Backshells Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods
Geometry Straight; 180 Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - A125313-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Accessories - 17-100P160-11-1-B-R2-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
250V Electronic Connector - 436-1-206934-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
View Details
5 suppliers