TE Connectivity D Sub Backshell, 180 Deg, 9Pos, Zinc; Product Range Amp Te Connectivity 5-1478762-1.

Description
D SUB BACKSHELL, 180 DEG, 9POS, ZINC; PRODUCT RANGE:ADK SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC BODY ROHS COMPLIANT: YES
Description
D SUB BACKSHELL, 180 DEG, 9POS, ZINC; PRODUCT RANGE:ADK SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC BODY ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Deg, 9Pos, Zinc; Product Range Amp Te Connectivity - 30AC7118 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Deg, 9Pos, Zinc; Product Range Amp Te Connectivity
30AC7118
D Sub Backshell, 180 Deg, 9Pos, Zinc; Product Range Amp Te Connectivity 30AC7118
D SUB BACKSHELL, 180 DEG, 9POS, ZINC; PRODUCT RANGE:ADK SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC BODY ROHS COMPLIANT: YES

D SUB BACKSHELL, 180 DEG, 9POS, ZINC; PRODUCT RANGE:ADK SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC BODY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC7118
Product Name D Sub Backshell, 180 Deg, 9Pos, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details