TE Connectivity PCB Headers & Receptacles 5-147721-9

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Short Point Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 300 Dimensions Connector Height : 3.48 MM  [.137 INCH ] PCB Thickness (Recommended) : 1.02 MM  [.04 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : .32 MM  [8.13 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 750 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 333 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Mating Entry Location : Side Industry Standards Approved Standards : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Type : Reel Product Type Features Applied Pressure : Standard, High Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Short Point Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 300 Dimensions Connector Height : 3.48 MM  [.137 INCH ] PCB Thickness (Recommended) : 1.02 MM  [.04 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : .32 MM  [8.13 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 750 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 333 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Mating Entry Location : Side Industry Standards Approved Standards : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Type : Reel Product Type Features Applied Pressure : Standard, High Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-147721-9 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-147721-9
PCB Headers & Receptacles 5-147721-9
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Short Point Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 300 Dimensions Connector Height : 3.48 MM  [.137 INCH ] PCB Thickness (Recommended) : 1.02 MM  [.04 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : .32 MM  [8.13 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 750 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 333 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Mating Entry Location : Side Industry Standards Approved Standards : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Type : Reel Product Type Features Applied Pressure : Standard, High Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 60
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle
  • Stackable : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Protection Type : Closed Entry Housing
  • Contact Shape & Form : Short Point
  • Contact Type : Socket
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 300

Dimensions


  • Connector Height : 3.48 MM  [.137 INCH ]
  • PCB Thickness (Recommended) : 1.02 MM  [.04 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Stack Height : .32 MM  [8.13 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VRMS) : 750
  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 333

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF
  • Mating Entry Location : Side

Industry Standards


  • Approved Standards : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Type : Reel

Product Type Features


  • Applied Pressure : Standard, High
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5-147721-9
Product Name PCB Headers & Receptacles
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
Current Rating 2 amps
Insulation Resistance 5000 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102699-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102241-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
PCB Headers & Receptacles - 1-102084-6 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details
PCB Headers & Receptacles - 1-2307827-4 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details