TE Connectivity Flat Flex Ribbon Jumpers, Cables 5-1474644-1

Description
"7 Position Flexstrip Cable 0.100"" (2.54mm) 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"7 Position Flexstrip Cable 0.100"" (2.54mm) 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 5-1474644-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
5-1474644-1-ND
Flat Flex Ribbon Jumpers, Cables 5-1474644-1-ND
"7 Position Flexstrip Cable 0.100"" (2.54mm) 4.000"" (101.60mm)"

"7 Position Flexstrip Cable 0.100"" (2.54mm) 4.000"" (101.60mm)"

Buy Now Datasheet
Flat Cables - 5-1474644-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
5-1474644-1
Flat Cables 5-1474644-1
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 5-1474644-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
5-1474644-1
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 5-1474644-1
CABLE FLXSTRP 7POS 2.54MM 4"

CABLE FLXSTRP 7POS 2.54MM 4"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5-1474644-1-ND 5-1474644-1 5-1474644-1
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptation Cable, Collection Cable and Connection Adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details