"Connector Header Surface Mount 10 position 0.100"" (2.54mm)"
10 MODII BA HDR,DR SM,30AU,CAP, L-FREE
CONN HEADER SMD 10POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-147447-5-ND | 99X4518 | 5-147447-5 |
| Product Name | Headers, Male Pins | 10 Modii Ba Hdr,dr Sm,30Au,cap, L-Free Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |