"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 20POS 0.05 GOLD SMD
20 50/50 GRID RCPT W/O HD SN
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A119769CT-ND | 5-147413-3 | 22R5026 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 20 50/50 Grid Rcpt W/o Hd Sn Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |