"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 100POS 0.05 GOLD SMD
100 50/50 GRID SMT RCPT VC LF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-147384-9-ND | 5-147384-9 | 22R5021 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 100 50/50 Grid Smt Rcpt Vc Lf Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 0.5 amps | 0.5 amps |