30 Pos 1.27mm Pitch Female Socket Header, Straight SMD, 4A, Gold Product overview: 5-147384-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-147384-3 can be used for catalog matching and distributor lookup.
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
30 50/50 GRID SMT RCPT VC LF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-5-147384-3 | A118910TR-ND | 22R5015 |
| Product Name | SMD 4A Electronic Connector | Headers, Receptacles, Female Sockets | 30 50/50 Grid Smt Rcpt Vc Lf Te Connectivity |
| Termination | SMD/SMT | ||
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 4.0 amps | 0.5 amps |