"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
10 50/50 HDR SMT.390 W/HD VC
10 50/50 HDR SMT.390 W/HD VC
CONN HEADER SMD 10POS 1.27MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-147383-1-ND | 18R8779 | 5-147383-1 |
| Product Name | Headers, Male Pins | 10 50/50 Hdr Smt.390 W/hd Vc Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 0.5 amps | 0.5 amps |