"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
50 Pos 1.27mm Shrouded Header, Straight, SMD, 30V, Gold/Tin Product overview: 5-147377-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-147377-5 can be used for catalog matching and distributor lookup.
WTB CONNECTOR, HEADER, 50POS, 1.27MM; Connector Systems:Wire-to-Boar
5-147377-5 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A105476TR-ND | 316-5-147377-5 | 52K3715 | 98AC5188 |
| Product Name | Headers, Male Pins | SMD 30V Electronic Connector | Wtb Connector, Header, 50Pos, 1.27Mm; Connector Systems Amp - Te Connectivity | 5-147377-5 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Surface Mount | |||
| Voltage Rating | 30 volts | 30 volts |