TE Connectivity PCB Headers & Receptacles 5-147377-4

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Connector Contact Load Condition : Fully Loaded Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Round Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latch Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Box, Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .8 MM  [.031 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Connector Contact Load Condition : Fully Loaded Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Round Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latch Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Box, Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .8 MM  [.031 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-147377-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-147377-4
PCB Headers & Receptacles 5-147377-4
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Connector Contact Load Condition : Fully Loaded Number of Positions : 40 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Round Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 500 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latch Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Box, Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .8 MM  [.031 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 40
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Latch
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Box, Reel
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board, Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .8 MM  [.031 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 5-147377-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5-147377-4
Headers & Wire Housings 5-147377-4
40 SYS50 SMT HDR DR SHD SN

40 SYS50 SMT HDR DR SHD SN

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5-147377-4
Headers & Wire Housings 5-147377-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects-Rectangular Connectors-Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors-Headers, Male Pins
Connectors, Interconnects-Rectangular Connectors-Headers, Male Pins
Manufacturer: TE Connectivity Category: Connectors, Interconnects-Rectan gular Connectors-Headers, Male Pins Series: AMPMODU System 50 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 40 Style: Board to Board or Cable

Manufacturer: TE Connectivity
Category: Connectors, Interconnects-Rectangular Connectors-Headers, Male Pins
Series: AMPMODU System 50
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 40
Style: Board to Board or Cable

Buy Now Datasheet
Wire-To-Board Connector, Ampmodu System 50 Series, Surface Mount, Header, 40, 1.27 Mm Rohs Compliant Amp Te Connectivity - 76Y5704 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ampmodu System 50 Series, Surface Mount, Header, 40, 1.27 Mm Rohs Compliant Amp Te Connectivity
76Y5704
Wire-To-Board Connector, Ampmodu System 50 Series, Surface Mount, Header, 40, 1.27 Mm Rohs Compliant Amp Te Connectivity 76Y5704
Wire-To-Board Connector, AMPMODU System 50 Series, Surface Mount, Header, 40, 1.27 mm RoHS Compliant: Yes

Wire-To-Board Connector, AMPMODU System 50 Series, Surface Mount, Header, 40, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity - 50AC9728 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity
50AC9728
Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity 50AC9728
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:AMPMODU System 50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:AMPMODU System 50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Male Pins - 5-147377-4 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
5-147377-4
Headers, Male Pins 5-147377-4
CONN HEADER SMD 40POS 1.27MM

CONN HEADER SMD 40POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 5-147377-4 5-147377-4 5-147377-4 76Y5704 50AC9728 5-147377-4
Product Name PCB Headers & Receptacles Headers & Wire Housings Headers & Wire Housings Connectors, Interconnects-Rectangular Connectors-Headers, Male Pins Wire-To-Board Connector, Ampmodu System 50 Series, Surface Mount, Header, 40, 1.27 Mm Rohs Compliant Amp Te Connectivity Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity Headers, Male Pins
Mounting SMT; Board Mount SMT SMT; Surface Mount SMT; Solder; Surface Mount
Voltage Rating 30 volts 30 volts
Current Rating 1 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
Operating Temperature -65 to 105 C (-85 to 221 F) -65 to 105 C (-85 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102690-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 102192-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102536-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details