TE Connectivity Headers, Male Pins 5-147377-4

Description
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-5-147377-4TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-5-147377-4TR-ND
Headers, Male Pins 17-5-147377-4TR-ND
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 17-5-147377-4CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-5-147377-4CT-ND
Headers, Male Pins 17-5-147377-4CT-ND
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 17-5-147377-4DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-5-147377-4DKR-ND
Headers, Male Pins 17-5-147377-4DKR-ND
CONN HEADER SMD 40POS 1.27MM

CONN HEADER SMD 40POS 1.27MM

Buy Now Datasheet
Singapore, Singapore
SMD 1A 30V Electronic Connector
316-5-147377-4
SMD 1A 30V Electronic Connector 316-5-147377-4
40 Pos 1.27mm Header, Male, 1A, 30V, SMD, Straight Product overview: 5-147377-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-147377-4 can be used for catalog matching and distributor lookup.

40 Pos 1.27mm Header, Male, 1A, 30V, SMD, Straight Product overview: 5-147377-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-147377-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Shrouded Header HDR 40 POS 1.27mm Solder ST SMD T/R - 792-5-147377-4 - Utmel Electronic Limited
Hong Kong, China
Conn Shrouded Header HDR 40 POS 1.27mm Solder ST SMD T/R
792-5-147377-4
Conn Shrouded Header HDR 40 POS 1.27mm Solder ST SMD T/R 792-5-147377-4
Conn Shrouded Header HDR 40 POS 1.27mm Solder ST SMD T/R

Conn Shrouded Header HDR 40 POS 1.27mm Solder ST SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-5-147377-4TR-ND 316-5-147377-4 792-5-147377-4
Product Name Headers, Male Pins SMD 1A 30V Electronic Connector Conn Shrouded Header HDR 40 POS 1.27mm Solder ST SMD T/R
Connector Type Header Connector; Header
Mounting Surface Mount Surface Mount
Voltage Rating 30 volts 30 volts 30 volts
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data