TE Connectivity Electronic Wholesale - 5-147377-2 5-147377-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 751414-5-147377-2 Packaging: Cut Tape (CT) Number of Positions: 20 Mounting Style: SMD Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 30VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyphthalamide (PPA) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150.0μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.435" (11.05mm) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.125" (3.18mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 751414-5-147377-2 Packaging: Cut Tape (CT) Number of Positions: 20 Mounting Style: SMD Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 30VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyphthalamide (PPA) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150.0μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.435" (11.05mm) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.125" (3.18mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - 5-147377-2 - 751414-5-147377-2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 5-147377-2
751414-5-147377-2
Electronic Wholesale - 5-147377-2 751414-5-147377-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 751414-5-147377-2 Packaging: Cut Tape (CT) Number of Positions: 20 Mounting Style: SMD Features: Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Voltage Rating: 30VAC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyphthalamide (PPA) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150.0μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.435" (11.05mm) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.125" (3.18mm) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 751414-5-147377-2
Packaging: Cut Tape (CT)
Number of Positions: 20
Mounting Style: SMD
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Voltage Rating: 30VAC
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Insulation Material: Polyphthalamide (PPA)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150.0μin (3.81μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.435" (11.05mm)
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.125" (3.18mm)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Headers, Male Pins - A105474TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A105474TR-ND
Headers, Male Pins A105474TR-ND
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - A105474CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A105474CT-ND
Headers, Male Pins A105474CT-ND
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
3.6A Electronic Connector
316-5-147377-2
3.6A Electronic Connector 316-5-147377-2
20 Pos 2 Row SMT Header, 3.6A, 500VAC, Tin, Thermoplastic Product overview: 5-147377-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.6A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-147377-2 can be used for catalog matching and distributor lookup.

20 Pos 2 Row SMT Header, 3.6A, 500VAC, Tin, Thermoplastic Product overview: 5-147377-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.6A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-147377-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Connector, Header, 20Pos, 1.27Mm; Connector Systems Amp - Te Connectivity - 40P9538 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 20Pos, 1.27Mm; Connector Systems Amp - Te Connectivity
40P9538
Wtb Connector, Header, 20Pos, 1.27Mm; Connector Systems Amp - Te Connectivity 40P9538
WTB CONNECTOR, HEADER, 20POS, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:System 50; Connector Shroud:- RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 20POS, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:System 50; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site
20 Sys50 Smt Hdr Dr Shd Sn Amp - Te Connectivity - 76AC7852 - Newark, An Avnet Company
Chicago, IL, United States
20 Sys50 Smt Hdr Dr Shd Sn Amp - Te Connectivity
76AC7852
20 Sys50 Smt Hdr Dr Shd Sn Amp - Te Connectivity 76AC7852
20 SYS50 SMT HDR DR SHD SN

20 SYS50 SMT HDR DR SHD SN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 751414-5-147377-2 A105474TR-ND 316-5-147377-2 40P9538 76AC7852
Product Name Electronic Wholesale - 5-147377-2 Headers, Male Pins 3.6A Electronic Connector Wtb Connector, Header, 20Pos, 1.27Mm; Connector Systems Amp - Te Connectivity 20 Sys50 Smt Hdr Dr Shd Sn Amp - Te Connectivity
Connector Type Automotive Connector Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data