TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-1473574-4

Description
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 15.8 MM  [.622 INCH ] Connector Width : 22.5 MM  [.885 INCH ] Row-to-Row Spacing : 6.5 MM  [.256 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 15.8 MM  [.622 INCH ] Connector Width : 22.5 MM  [.885 INCH ] Row-to-Row Spacing : 6.5 MM  [.256 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-1473574-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-1473574-4
Rectangular Wire & Cable Connectors & Housings 5-1473574-4
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 15.8 MM  [.622 INCH ] Connector Width : 22.5 MM  [.885 INCH ] Row-to-Row Spacing : 6.5 MM  [.256 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 30 MM  [1.181 INCH ]
  • Connector Length : 15.8 MM  [.622 INCH ]
  • Connector Width : 22.5 MM  [.885 INCH ]
  • Row-to-Row Spacing : 6.5 MM  [.256 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Rectangular Connectors - 5-1473574-4 - 763918-5-1473574-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-1473574-4
763918-5-1473574-4
Rectangular Connectors - 5-1473574-4 763918-5-1473574-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763918-5-1473574-4 Series: RITS Number of Positions: 4 Pitch: 0.079" (2.00mm) Number of Rows: 2 Row Spacing: 0.256" (6.50mm) Mounting: Free Hanging (In-Line) Convert From (Adapter End): Receptacle, Female Sockets Convert To (Adapter End): Receptacle, Female Sockets Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763918-5-1473574-4
Series: RITS
Number of Positions: 4
Pitch: 0.079" (2.00mm)
Number of Rows: 2
Row Spacing: 0.256" (6.50mm)
Mounting: Free Hanging (In-Line)
Convert From (Adapter End): Receptacle, Female Sockets
Convert To (Adapter End): Receptacle, Female Sockets
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Unspecified Connectors - 5-1473574-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
5-1473574-4
Unspecified Connectors 5-1473574-4
RITS.JUNCTION BOX 4D 4P F/H

RITS.JUNCTION BOX 4D 4P F/H

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
5-1473574-4
Unspecified Connectors 5-1473574-4
Unspecified Connectors

Unspecified Connectors

Buy Now
Rectangular Connector Adapters - A29189-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
A29189-ND
Rectangular Connector Adapters A29189-ND
"4 Position Adapter Connector Receptacle, Female Sockets To Receptacle, Female Sockets 0.079"" (2.00mm)"

"4 Position Adapter Connector Receptacle, Female Sockets To Receptacle, Female Sockets 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
361-5-1473574-4
3A Electronic Connector 361-5-1473574-4
4 Pos Female USB-A/C Adapter, 3A, Gold, UL94 V-0 Product overview: 5-1473574-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-5-1473574-4 can be used for catalog matching and distributor lookup.

4 Pos Female USB-A/C Adapter, 3A, Gold, UL94 V-0 Product overview: 5-1473574-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-5-1473574-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rits.junction Box 4D 4P F/h Rohs Compliant Te Connectivity - 63K2024 - Newark, An Avnet Company
Chicago, IL, United States
Rits.junction Box 4D 4P F/h Rohs Compliant Te Connectivity
63K2024
Rits.junction Box 4D 4P F/h Rohs Compliant Te Connectivity 63K2024
RITS.JUNCTION BOX 4D 4P F/H ROHS COMPLIANT: YES

RITS.JUNCTION BOX 4D 4P F/H ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1473574-4 763918-5-1473574-4 5-1473574-4 A29189-ND 361-5-1473574-4 63K2024
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connectors - 5-1473574-4 Unspecified Connectors Rectangular Connector Adapters 3A Electronic Connector Rits.junction Box 4D 4P F/h Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
RF Connectors - 1-1478404-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp, Solder Terminal
View Details
5 suppliers
RF Connectors - 1056554-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers