8 Pos 2.54mm RA SMD Header, 3A, Tin Plated Product overview: 5-147324-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-147324-7 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 856375-5-147324-7
Series: AMPMODU MTE
Features: Connector Header position
Package: Reel - TR
Family Name: 147324
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A111242CT, 5-147324-7-ND, 2266-5-147324-7TR, -5-147324-7-SI, A111242TR
"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"
Wire-To-Board Connector, AMPMODU MTE Series, Surface Mount, Header, 8, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
Wire-To-Board Connector, AMPMODU MTE Series, Surface Mount, Header, 8, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
Wire-To-Board Connector, Ampmodu Mte Series, Surface Mount, Header, 8, 2.54 Mm, Tin Plated Contacts
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-147324-7 | 856375-5-147324-7 | A111242CT-ND | 79X2724 | 792-5-147324-7 |
| Product Name | SMD 3A Electronic Connector | Rectangular Connectors - 5-147324-7 | Headers, Male Pins | Wire-To-Board Connector, Ampmodu Mte Series, Surface Mount, Header, 8, 2.54 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity | Wire-To-Board Connector, Ampmodu Mte Series, Surface Mount, Header, 8, 2.54 Mm, Tin Plated Contacts |
| Gender | Male / Plug | ||||
| Termination | Crimp | Solder | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |