"Connector Header Surface Mount, Right Angle 5 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 5POS, 2.54MM, FULL REEL; Connector Systems:Wire-to-Boar
05 MTE HDR SRRA SMT.100CL ROHS COMPLIANT: YES
CONN HEADER SMD R/A 5POS 2.54MM
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-147324-4-ND | 16M3159 | 76AC7849 | 5-147324-4 |
| Product Name | Headers, Male Pins | Wire-Board Connector Header 5Pos, 2.54Mm, Full Reel; Connector Systems Amp - Te Connectivity | 05 Mte Hdr Srra Smt.100Cl Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps |