"Connector Header Surface Mount, Right Angle 10 position 0.100"" (2.54mm)"
10 MTE HDR SRRA SMT.100CL
10 MTE HDR SRRA SMT.100CL
CONN HEADER SMD R/A 10POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-5-147323-9TR-ND | 18R8760 | 5-147323-9 |
| Product Name | Headers, Male Pins | 10 Mte Hdr Srra Smt.100Cl Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |