The 09 MTE HDR SRRA SMT.100CL is part of the TE Connectivity AMPMODU MTE interconnect system, designed for wire-to-board and wire-to-wire applications. It features insulation displacement contacts (IDC) or crimp snap-in contacts, making it suitable for various electronic equipment, including medical instruments, automotive controls, and commercial printers. This connector supports a current rating of up to 3 amps per contact in free air and operates within a temperature range of -65°C to +105°C. It accommodates wire sizes from AWG 20 to AWG 32 for crimp configurations and AWG 22 to AWG 30 for IDC configurations. The product is available in multiple plating options, including gold and matte tin, and offers design features such as latching and polarization for secure connections. The AMPMODU MTE system allows for configurations ranging from 2 to 25 positions, with double row coupling shrouds enabling up to 50 positions. This flexibility, along with its compatibility with various assembly tools, makes it a versatile choice for engineers looking for reliable interconnect solutions.
"Connector Header Surface Mount, Right Angle 9 position 0.100"" (2.54mm)"
09 MTE HDR SRRA SMT.100CL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-5-147323-8TR-ND | 18R8759 |
| Product Name | Headers, Male Pins | 09 Mte Hdr Srra Smt.100Cl Amp - Te Connectivity |
| Connector Type | Header Connector; Header |