"Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)"
WTB CONNECTOR, HEADER, 4POS, 2.54MM; Connector Systems:Wire-to-Boar
5-147323-3 ROHS COMPLIANT: YES
Header; 4; 3 A; 600 V; MTE (IDC); 1; Right Angle; 0.100 in.; 5000 Megohms
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A123035TR-ND | 35P2835 | 96AC6625 | 70042407 |
| Product Name | Headers, Male Pins | Wtb Connector, Header, 4Pos, 2.54Mm; Connector Systems Amp - Te Connectivity | 5-147323-3 Rohs Compliant Amp - Te Connectivity | Header; 4; 3 A; 600 V; MTE (IDC); 1; Right Angle; 0.100 in.; 5000 Megohms |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Surface Mount, Right Angle | |||
| Current Rating | 3.0 amps | 3.0 amps |