TE Connectivity Time Delay Relays 5-1472995-7

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1.5 - 15 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 12 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1.5 - 15 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 12 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 5-1472995-7 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
5-1472995-7
Time Delay Relays 5-1472995-7
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1.5 - 15 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 12 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 1.5 - 15 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 5-1472995-7
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423162-0 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details