"Connector Header Surface Mount 24 position 0.100"" (2.54mm)"
24 MODII HDR DR SFMT B/A T&R
CONN HEADER SMD 24POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-147292-7-ND | 99X4516 | 5-147292-7 |
| Product Name | Headers, Male Pins | 24 Modii Hdr Dr Sfmt B/a T&r Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |