TE Connectivity Headers, Male Pins 5-147292-3

Description
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A125104TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A125104TR-ND
Headers, Male Pins A125104TR-ND
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - A125104CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A125104CT-ND
Headers, Male Pins A125104CT-ND
"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5-147292-3
SMD Electronic Connector 316-5-147292-3
4 Pos 2.54mm RA Unshrouded Header, Male Pin, SMD Product overview: 5-147292-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-147292-3 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm RA Unshrouded Header, Male Pin, SMD Product overview: 5-147292-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-147292-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5-147292-3 - 1005991-5-147292-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-147292-3
1005991-5-147292-3
Rectangular Connectors - 5-147292-3 1005991-5-147292-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005991-5-147292-3 Packaging: Reel - TR Number of Positions: 4 Features: Pick and Place Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Voltage Rating: 30VAC Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Temperature Range - Operating: -65°C to 105°C Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1005991-5-147292-3
Packaging: Reel - TR
Number of Positions: 4
Features: Pick and Place
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Voltage Rating: 30VAC
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Temperature Range - Operating: -65°C to 105°C
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
04 Modii Hdr Dr Sfmt B/a T&r Te Connectivity - 22R4982 - Newark, An Avnet Company
Chicago, IL, United States
04 Modii Hdr Dr Sfmt B/a T&r Te Connectivity
22R4982
04 Modii Hdr Dr Sfmt B/a T&r Te Connectivity 22R4982
04 MODII HDR DR SFMT B/A T&R

04 MODII HDR DR SFMT B/A T&R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A125104TR-ND 316-5-147292-3 1005991-5-147292-3 22R4982
Product Name Headers, Male Pins SMD Electronic Connector Rectangular Connectors - 5-147292-3 04 Modii Hdr Dr Sfmt B/a T&r Te Connectivity
Connector Type Header Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data