Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763916-5-147279-1
Series: AMPMODU Mod II
Packaging: Reel package
Number of Positions: 6
Features: Pick and Place
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
"Connector Header Surface Mount 6 position 0.100"" (2.54mm)"
6 Pos 2.54mm Unshrouded Header, Male Pin, Straight SMT Product overview: 5-147279-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-147279-1 can be used for catalog matching and distributor lookup.
06 MODII HDR DR SFMT B/A T&R LF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 763916-5-147279-1 | A125100TR-ND | 316-5-147279-1 | 22R4976 |
| Product Name | Rectangular Connectors - 5-147279-1 | Headers, Male Pins | Electronic Connector | 06 Modii Hdr Dr Sfmt B/a T&r Lf Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector |