TE Connectivity Headers, Male Pins 5-147278-8

Description
CONN HEADER SMD R/A 9POS 2.54MM
Request a Quote Datasheet
Description
CONN HEADER SMD R/A 9POS 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-5-147278-8CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-5-147278-8CT-ND
Headers, Male Pins 17-5-147278-8CT-ND
CONN HEADER SMD R/A 9POS 2.54MM

CONN HEADER SMD R/A 9POS 2.54MM

Buy Now Datasheet
Headers, Male Pins - 17-5-147278-8TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-5-147278-8TR-ND
Headers, Male Pins 17-5-147278-8TR-ND
"Connector Header Surface Mount, Right Angle 9 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 9 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 17-5-147278-8DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-5-147278-8DKR-ND
Headers, Male Pins 17-5-147278-8DKR-ND
CONN HEADER SMD R/A 9POS 2.54MM

CONN HEADER SMD R/A 9POS 2.54MM

Buy Now Datasheet
09 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity - 18R8751 - Newark, An Avnet Company
Chicago, IL, United States
09 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity
18R8751
09 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity 18R8751
09 MTE HDR SRRA SFMNT .100CL

09 MTE HDR SRRA SFMNT .100CL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-5-147278-8CT-ND 18R8751
Product Name Headers, Male Pins 09 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Headers, Receptacles, Female Sockets - 102953-6-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole, Right Angle
Number of Contacts 60 #
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-020-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details