"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.100"" (2.54mm)"
08 MTE HDR SRRA SFMNT .100CL
CONN HEADER 8POS R/A SMD GOLD
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100927CT-ND | 18R8750 | 792-5-147278-7 |
| Product Name | Headers, Male Pins | 08 Mte Hdr Srra Sfmnt .100Cl Amp - Te Connectivity | CONN HEADER 8POS R/A SMD GOLD |
| Connector Type | Header Connector; Header | ||
| Mounting | Surface Mount, Right Angle | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps | |
| Number of Contacts | 8 # |