"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 2POS, 2.54MM, FULL REEL; Connector Systems:Wire-to-Boar
WTB CONNECTOR, HEADER, 2POS, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER SMD R/A 2POS 2.54MM
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100903TR-ND | 16M3152 | 792-5-147278-1 |
| Product Name | Headers, Male Pins | Wire-Board Connector Header 2Pos, 2.54Mm, Full Reel; Connector Systems Amp - Te Connectivity | CONN HEADER SMD R/A 2POS 2.54MM |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount | |
| Current Rating | 3.0 amps | 3.0 amps |