"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
04 MODII VRT SR CE 100
CONN RCPT 4POS 0.1 TIN PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-146763-6-ND | 18R8640 | 5-146763-6 |
| Product Name | Headers, Receptacles, Female Sockets | 04 Modii Vrt Sr Ce 100 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps |