TE Connectivity PCB Headers & Receptacles 5-146455-9

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Length : 2.79 MM  [.109 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 50 Dimensions PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Stack Height : 5.08 MM  [.2 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Approved Standards : UL E28476, CSA LE7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Length : 2.79 MM  [.109 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 50 Dimensions PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Stack Height : 5.08 MM  [.2 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Approved Standards : UL E28476, CSA LE7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-146455-9 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-146455-9
PCB Headers & Receptacles 5-146455-9
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Length : 2.79 MM  [.109 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICIN) : 50 Dimensions PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Stack Height : 5.08 MM  [.2 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Approved Standards : UL E28476, CSA LE7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Type : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 9
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Length : 2.79 MM  [.109 INCH ]
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 50

Dimensions


  • PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ]
  • Stack Height : 5.08 MM  [.2 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Approved Standards : UL E28476, CSA LE7189
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Type : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Unshrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Headers & Wire Housings - 5-146455-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5-146455-9
Headers & Wire Housings 5-146455-9
09 MODII HDR SRST UNSHRD STKG

09 MODII HDR SRST UNSHRD STKG

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5-146455-9 5-146455-9
Product Name PCB Headers & Receptacles Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102084-6 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details
PCB Headers & Receptacles - 103168-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 103311-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details