TE Connectivity Connector Systems Amp Te Connectivity 5-146285-2/ALCON.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Product Range:AMPMODU MOD II Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Product Range:AMPMODU MOD II Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp Te Connectivity - 28AC9806 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp Te Connectivity
28AC9806
Connector Systems Amp Te Connectivity 28AC9806
Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Product Range:AMPMODU MOD II Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Header RoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Product Range:AMPMODU MOD II Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AC9806
Product Name Connector Systems Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
DDR4 - 10145226-0202311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Headers & Wire Housings - G125-MH10805M3-2AD2ADP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details