The AXICOM IM relay is a slim-line signal relay with a low profile of 5.65 mm and a footprint of 60 mm², designed for switching applications up to 2 A continuous and 5 A switching current at 220 VDC and 250 VAC. It features a hermetically sealed, monostable or bistable coil system with coil power ratings of 140 mW, 100 mW, or 50 mW depending on version, and operates from 1.5 VDC to 24 VDC. The relay has a dielectric strength of 2500 Vrms between contacts and coil, and withstands mechanical shocks up to 50 g. It is available in THT and SMT versions with gull wing or J-leg terminals, and complies with IEC 61810-1 and RoHS standards. The contact material is palladium-ruthenium or gold-plated, with initial contact resistance below 100 mΩ, and electrical endurance up to 2.5 × 10⁶ operations under low-level loads.
Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 30AC4919 |
| Product Name | Coil Voltage Te Connectivity |
| Mounting | Surface Mount |