TE Connectivity Power Relays 5-1440002-9

Description
Body Features Insulation Special Features : 8000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 28 G  [.988 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 20 - 30, 16 Contact Current Rating (Max) (AMP) : 25 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : Quick Connect, PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 6.7 MM  [.264 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 26.5 MM  [1.043 INCH ] Product Length : 30.4 MM  [1.197 INCH ] Product Width : 16 MM  [.63 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 800 - 1000 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 2560 Coil Voltage Rating (VDC) : 48 Contact Limiting Breaking Current (AMP) : 25 Contact Limiting Continuous Current (AMP) : 25 Contact Limiting Making Current (AMP) : 25 Contact Limiting Short-Time Current (AMP) : 25 Contact Switching Load (Min) : 100mA @ 1V Contact Voltage Rating (VAC) : 277, 250 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Insulation Special Features : 8000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 28 G  [.988 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 20 - 30, 16 Contact Current Rating (Max) (AMP) : 25 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : Quick Connect, PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 6.7 MM  [.264 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 26.5 MM  [1.043 INCH ] Product Length : 30.4 MM  [1.197 INCH ] Product Width : 16 MM  [.63 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 800 - 1000 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 2560 Coil Voltage Rating (VDC) : 48 Contact Limiting Breaking Current (AMP) : 25 Contact Limiting Continuous Current (AMP) : 25 Contact Limiting Making Current (AMP) : 25 Contact Limiting Short-Time Current (AMP) : 25 Contact Switching Load (Min) : 100mA @ 1V Contact Voltage Rating (VAC) : 277, 250 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 5-1440002-9 - TE Connectivity
Berwyn, PA, United States
Power Relays
5-1440002-9
Power Relays 5-1440002-9
Body Features Insulation Special Features : 8000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 28 G  [.988 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 20 - 30, 16 Contact Current Rating (Max) (AMP) : 25 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : Quick Connect, PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 6.7 MM  [.264 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 26.5 MM  [1.043 INCH ] Product Length : 30.4 MM  [1.197 INCH ] Product Width : 16 MM  [.63 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 800 - 1000 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 2560 Coil Voltage Rating (VDC) : 48 Contact Limiting Breaking Current (AMP) : 25 Contact Limiting Continuous Current (AMP) : 25 Contact Limiting Making Current (AMP) : 25 Contact Limiting Short-Time Current (AMP) : 25 Contact Switching Load (Min) : 100mA @ 1V Contact Voltage Rating (VAC) : 277, 250 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII

Body Features


  • Insulation Special Features : 8000V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : 28 G  [.988 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 20 - 30, 16
  • Contact Current Rating (Max) (AMP) : 25
  • Contact Material : AgSnO
  • Contact Number of Poles : 1
  • Relay Terminal Type : Quick Connect, PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Insulation Clearance Between Contact & Coil : 6.7 MM  [.264 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 30 - 35
  • Product Height : 26.5 MM  [1.043 INCH ]
  • Product Length : 30.4 MM  [1.197 INCH ]
  • Product Width : 16 MM  [.63 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 800 - 1000
  • Coil Power Rating DC (MILW) : 900
  • Coil Resistance (OHM) : 2560
  • Coil Voltage Rating (VDC) : 48
  • Contact Limiting Breaking Current (AMP) : 25
  • Contact Limiting Continuous Current (AMP) : 25
  • Contact Limiting Making Current (AMP) : 25
  • Contact Limiting Short-Time Current (AMP) : 25
  • Contact Switching Load (Min) : 100mA @ 1V
  • Contact Voltage Rating (VAC) : 277, 250
  • Contact Voltage Rating (VDC) : 24
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTII
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 5-1440002-9
Product Name Power Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Signal Relays - 1-1393802-9 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
Power Relays - 1-1393092-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers