Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : G Ferrule : With
Configuration Features Number of Positions : 1 Snap-Lock : Without
Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .48 MM [.019 INCH ] RF Connector Center Contact Plating Material : Gold (Au)
Dimensions Connector Height : 18.02 MM [.709 INCH ] Product Length : 28.62 MM [1.127 INCH ] Product Width : 12.13 MM [.478 INCH ]
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60
Housing Features Housing Color : Gray
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : PBT Outer Contact Plating Material : Tin (Sn)
Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Board-to-Board Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RG 58, Mini-RG59 Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC [167 DEGF , 176 DEGF , 158 DEGF , 149 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Angle : 180°
- Cable Exit Type : Fixed
- Connector & Keying Code : G
- Ferrule : With
Configuration Features
- Number of Positions : 1
- Snap-Lock : Without
Contact Features
- Center Contact : Without
- Contact Mating Area Plating Material : Gold
- Contact Type : Pin
- Mating Pin Diameter : .48 MM [.019 INCH ]
- RF Connector Center Contact Plating Material : Gold (Au)
Dimensions
- Connector Height : 18.02 MM [.709 INCH ]
- Product Length : 28.62 MM [1.127 INCH ]
- Product Width : 12.13 MM [.478 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (VDC) : 60
Housing Features
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mating Retention : With
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Dielectric Material : PBT
- Outer Contact Plating Material : Tin (Sn)
Product Type Features
- Connector & Housing Type : Housing for Male Terminals
- Connector System : Wire-to-Wire, Board-to-Board
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 3000
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : RG 58, Mini-RG59
- Operating Temperature (Max) : 70 DEGC , 80 DEGC , 85 DEGC , 75 DEGC , 65 DEGC [167 DEGF , 176 DEGF , 158 DEGF , 149 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]