TE Connectivity Circular Connector Contacts 5-1437720-7

Description
TE Connectivity 5-1437720-7
Request a Quote
Description
TE Connectivity 5-1437720-7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 6693033P - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6693033P
Circular Connector Contacts 6693033P
TE Connectivity 5-1437720-7

TE Connectivity 5-1437720-7

Supplier's Site
Circular Connector Contacts - 6693033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6693033
Circular Connector Contacts 6693033
TE Connectivity 5-1437720-7

TE Connectivity 5-1437720-7

Supplier's Site
Contact, Socket, Triad 01 Circular Connector; Product Range Te Connectivity - 15H0857 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Triad 01 Circular Connector; Product Range Te Connectivity
15H0857
Contact, Socket, Triad 01 Circular Connector; Product Range Te Connectivity 15H0857
CONTACT, SOCKET, TRIAD 01 CIRCULAR CONNECTOR; Product Range:T01 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Wire Size AWG Min:35AWG; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, TRIAD 01 CIRCULAR CONNECTOR; Product Range:T01 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Wire Size AWG Min:35AWG; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6693033P 6693033 15H0857
Product Name Circular Connector Contacts Circular Connector Contacts Contact, Socket, Triad 01 Circular Connector; Product Range Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Applications Electronics Electronics
Length 0.4311 inch (10.95 mm) 0.4311 inch (10.95 mm)
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-16-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Na3Zr2Si2PO12 Solid Electrolyte Powder - BMLC-KJ026 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details