TE Connectivity Terminal Block, Barrier, 12 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity 5-1437653-1

Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:12POSITION S; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:12POSITION S; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity - 28AC9788 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity
28AC9788
Terminal Block, Barrier, 12 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity 28AC9788
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:12POSITION S; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

TERMINAL BLOCK, BARRIER, 12 POSITION, 22-12AWG; PITCH SPACING:9.53MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:12POSITIONS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9788
Product Name Terminal Block, Barrier, 12 Position, 22-12Awg; Pitch Spacing Buchanan - Te Connectivity
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details