TE Connectivity Barrier Strips 5-1437644-6

Description
Dimensions Length (MM) : 33.35 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Dimensions Length (MM) : 33.35 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 5-1437644-6 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
5-1437644-6
Barrier Strips 5-1437644-6
Dimensions Length (MM) : 33.35 Housing Features Centerline (Pitch) : 11.1 MM  [.438 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Product Type : Barrier Strip

Dimensions


  • Length (MM) : 33.35

Housing Features


  • Centerline (Pitch) : 11.1 MM  [.438 INCH ]

Mechanical Attachment


  • Mounting Insert : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 5-1437644-6
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546557-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1546842-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 18
View Details
Barrier Strips - 1-1546160-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers