TE Connectivity Barrier Strips 5-1437644-3

Description
Configuration Features Number of Positions : 8 Number of Rows : 1 Dimensions Length : 74.3 MM  [2.925 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip
Request a Quote
Description
Configuration Features Number of Positions : 8 Number of Rows : 1 Dimensions Length : 74.3 MM  [2.925 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 5-1437644-3 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
5-1437644-3
Barrier Strips 5-1437644-3
Configuration Features Number of Positions : 8 Number of Rows : 1 Dimensions Length : 74.3 MM  [2.925 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Mechanical Attachment Mounting Insert : Without Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Product Type : Barrier Strip

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Dimensions


  • Length : 74.3 MM  [2.925 INCH ]

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Mechanical Attachment


  • Mounting Insert : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 5-1437644-3
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
 - 1-1437284-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Termination Options 1.0MM
View Details
Barrier Strips - 1-1437653-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers