TE Connectivity Barrier Strips 5-1437644-0

Description
Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Length : 36.19 MM  [1.425 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1
Request a Quote
Description
Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Length : 36.19 MM  [1.425 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 5-1437644-0 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
5-1437644-0
Barrier Strips 5-1437644-0
Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Length : 36.19 MM  [1.425 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Dimensions


  • Product Length : 36.19 MM  [1.425 INCH ]

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 5-1437644-0
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-2-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1546842-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
Barrier Strips - 1-1546671-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546557-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details