TE Connectivity Push Button Switches 5-1437567-6

Description
Body Features Actuator Color : Natural Actuator Force : 400 - 2000 G  [14.11 - 70.54 OZ ] Actuator Material : Phenol Resin Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32 Case Material : Thermoset Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Three Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Silver Clad Copper Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 8 MM  [.315 INCH ] Cap Diameter : 8.99 MM  [.354 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 250, 125 Operating Voltage Range (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap Actuator - Supplied Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Force : 400 - 2000 G  [14.11 - 70.54 OZ ] Actuator Material : Phenol Resin Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32 Case Material : Thermoset Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Three Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Silver Clad Copper Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 8 MM  [.315 INCH ] Cap Diameter : 8.99 MM  [.354 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 250, 125 Operating Voltage Range (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap Actuator - Supplied Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 5-1437567-6 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
5-1437567-6
Push Button Switches 5-1437567-6
Body Features Actuator Color : Natural Actuator Force : 400 - 2000 G  [14.11 - 70.54 OZ ] Actuator Material : Phenol Resin Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32 Case Material : Thermoset Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Three Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Silver Clad Copper Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 8 MM  [.315 INCH ] Cap Diameter : 8.99 MM  [.354 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 250, 125 Operating Voltage Range (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap Actuator - Supplied Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Actuator Color : Natural
  • Actuator Force : 400 - 2000 G  [14.11 - 70.54 OZ ]
  • Actuator Material : Phenol Resin
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 15/32
  • Case Material : Thermoset
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Three Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Silver Clad Copper
  • Switch Contact Plating Material : Silver Clad with Gold Flash

Dimensions


  • Actuator Length : 8 MM  [.315 INCH ]
  • Cap Diameter : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 6
  • Operating Voltage Range (VAC) : 250, 125
  • Operating Voltage Range (VDC) : 28

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Cap Actuator - Supplied
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Wire Lugs

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 5-1437567-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
5-1437567-6
Pushbutton Switches 5-1437567-6
(MSPG) SW PUSHBUTTON

(MSPG) SW PUSHBUTTON

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 5-1437567-6 5-1437567-6
Product Name Push Button Switches Pushbutton Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Three Pole - Double Throw
Min. Actuating Force 0.9 lbs (0.3999 kg)
Max. Actuating Force 4.4 lbs (2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1437572-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Push Button Switches - 1-2364700-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Push Button Switches - 1437572-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details