TE Connectivity Push Button Switches 5-1437567-3

Description
Body Features Actuator Color : Natural Actuator Force : 400 - 2000 G  [14.11 - 70.54 OZ ] Actuator Material : Phenol Resin Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32 Case Material : Thermoset Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Silver Clad Copper Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 8 MM  [.315 INCH ] Cap Diameter : 8.99 MM  [.354 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 250, 125 Operating Voltage Range (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap Actuator - Supplied Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Force : 400 - 2000 G  [14.11 - 70.54 OZ ] Actuator Material : Phenol Resin Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32 Case Material : Thermoset Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Silver Clad Copper Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 8 MM  [.315 INCH ] Cap Diameter : 8.99 MM  [.354 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 250, 125 Operating Voltage Range (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap Actuator - Supplied Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 5-1437567-3 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
5-1437567-3
Push Button Switches 5-1437567-3
Body Features Actuator Color : Natural Actuator Force : 400 - 2000 G  [14.11 - 70.54 OZ ] Actuator Material : Phenol Resin Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32 Case Material : Thermoset Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Silver Clad Copper Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 8 MM  [.315 INCH ] Cap Diameter : 8.99 MM  [.354 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage Range (VAC) : 250, 125 Operating Voltage Range (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap Actuator - Supplied Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Actuator Color : Natural
  • Actuator Force : 400 - 2000 G  [14.11 - 70.54 OZ ]
  • Actuator Material : Phenol Resin
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 15/32
  • Case Material : Thermoset
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Silver Clad Copper
  • Switch Contact Plating Material : Silver Clad with Gold Flash

Dimensions


  • Actuator Length : 8 MM  [.315 INCH ]
  • Cap Diameter : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 6
  • Operating Voltage Range (VAC) : 250, 125
  • Operating Voltage Range (VDC) : 28

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Cap Actuator - Supplied
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Wire Lugs

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 5-1437567-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
5-1437567-3
Pushbutton Switches 5-1437567-3
(MSPG) SW PUSHBUTTON

(MSPG) SW PUSHBUTTON

Buy Now
Pb Switch, Dpdt, 6A, 125Vac, Panel Rohs Compliant Alcoswitch Te Connectivity - 75AJ0587 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 6A, 125Vac, Panel Rohs Compliant Alcoswitch Te Connectivity
75AJ0587
Pb Switch, Dpdt, 6A, 125Vac, Panel Rohs Compliant Alcoswitch Te Connectivity 75AJ0587
PB SWITCH, DPDT, 6A, 125VAC, PANEL ROHS COMPLIANT: YES

PB SWITCH, DPDT, 6A, 125VAC, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 5-1437567-3 5-1437567-3 75AJ0587
Product Name Push Button Switches Pushbutton Switches Pb Switch, Dpdt, 6A, 125Vac, Panel Rohs Compliant Alcoswitch Te Connectivity
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
Min. Actuating Force 0.9 lbs (0.3999 kg)
Max. Actuating Force 4.4 lbs (2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437573-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2317656-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2317659-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2329383-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details