TE Connectivity Push Button Switches 5-1437567-2

Description
Body Features Actuator Color : Natural Actuator Force : 590 - 1224 G  [20.8 - 43.18 OZ ] Actuator Material : Phenol Resin Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32 Case Material : Thermoset Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Push-On/Push-Off Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Silver Clad Copper Push Button Switch Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 8 MM  [.315 INCH ] Cap Diameter : 8.99 MM  [.354 INCH ] Cap Height : 3.5 MM  [.138 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 125, 250 Push Button Switch Voltage Rating (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 15/32-32 UNS-2A Other Comment : Other cap colors available (cap model C9)., Black cap is supplied. Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap - Supplied Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard
Request a Quote
Description
Body Features Actuator Color : Natural Actuator Force : 590 - 1224 G  [20.8 - 43.18 OZ ] Actuator Material : Phenol Resin Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32 Case Material : Thermoset Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Push-On/Push-Off Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Silver Clad Copper Push Button Switch Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 8 MM  [.315 INCH ] Cap Diameter : 8.99 MM  [.354 INCH ] Cap Height : 3.5 MM  [.138 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 125, 250 Push Button Switch Voltage Rating (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 15/32-32 UNS-2A Other Comment : Other cap colors available (cap model C9)., Black cap is supplied. Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap - Supplied Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 5-1437567-2 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
5-1437567-2
Push Button Switches 5-1437567-2
Body Features Actuator Color : Natural Actuator Force : 590 - 1224 G  [20.8 - 43.18 OZ ] Actuator Material : Phenol Resin Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 15/32 Case Material : Thermoset Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : Push-On/Push-Off Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Silver Clad Copper Push Button Switch Contact Current Rating (AMP) : 6 Switch Contact Plating Material : Silver Clad with Gold Flash Dimensions Actuator Length : 8 MM  [.315 INCH ] Cap Diameter : 8.99 MM  [.354 INCH ] Cap Height : 3.5 MM  [.138 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 125, 250 Push Button Switch Voltage Rating (VDC) : 28 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 15/32-32 UNS-2A Other Comment : Other cap colors available (cap model C9)., Black cap is supplied. Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap - Supplied Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard

Body Features


  • Actuator Color : Natural
  • Actuator Force : 590 - 1224 G  [20.8 - 43.18 OZ ]
  • Actuator Material : Phenol Resin
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 15/32
  • Case Material : Thermoset

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • ESD Grounding Terminal : Without
  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : Push-On/Push-Off
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : No

Contact Features


  • Contact Base Material : Silver Clad Copper
  • Push Button Switch Contact Current Rating (AMP) : 6
  • Switch Contact Plating Material : Silver Clad with Gold Flash

Dimensions


  • Actuator Length : 8 MM  [.315 INCH ]
  • Cap Diameter : 8.99 MM  [.354 INCH ]
  • Cap Height : 3.5 MM  [.138 INCH ]

Electrical Characteristics


  • Push Button Switch Voltage Rating (VAC) : 125, 250
  • Push Button Switch Voltage Rating (VDC) : 28

Housing Features


  • Low Profile : No
  • Process Sealed : No

Mechanical Attachment


  • Mounting Angle : Vertical
  • Push Button Switch Mounting Type : Panel
  • Screw & Hole Thread Size : 15/32-32 UNS-2A

Other


  • Comment : Other cap colors available (cap model C9)., Black cap is supplied.

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Cap - Supplied
  • Dust Proof : No
  • Illuminated : No
  • Push Button Switch Product Type : Switch
  • Switch Type : Pushbutton

Termination Features


  • Termination Type : Printed Circuit

Usage Conditions


  • Temperature Rating : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 5-1437567-2
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Printed Circuit
Min. Actuating Force 1.3 lbs (0.5899 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316366-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2364573-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2329360-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213772-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details