TE Connectivity Dip Socket, 28Pos, 2.54Mm, Th; No. Of Contacts Amp - Te Connectivity 5-1437536-5

Description
DIP SOCKET, 28POS, 2.54MM, TH; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 500 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
DIP SOCKET, 28POS, 2.54MM, TH; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 500 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 28Pos, 2.54Mm, Th; No. Of Contacts Amp - Te Connectivity - 14F2717 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28Pos, 2.54Mm, Th; No. Of Contacts Amp - Te Connectivity
14F2717
Dip Socket, 28Pos, 2.54Mm, Th; No. Of Contacts Amp - Te Connectivity 14F2717
DIP SOCKET, 28POS, 2.54MM, TH; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 500 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIP SOCKET, 28POS, 2.54MM, TH; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Augat 500 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14F2717
Product Name Dip Socket, 28Pos, 2.54Mm, Th; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products