TE Connectivity Dip Socket, 28Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity 5-1437536-3

Description
DIP SOCKET, 28POS, 2.54MM; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
DIP SOCKET, 28POS, 2.54MM; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 28Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity - 29C5859 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity
29C5859
Dip Socket, 28Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity 29C5859
DIP SOCKET, 28POS, 2.54MM; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28POS, 2.54MM; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29C5859
Product Name Dip Socket, 28Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details