TE Connectivity SIP Sockets 5-1437535-4

Description
Body Features Color : Black Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 10 Socket Type : SIP Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 24 Product Type Features Breakaway Header : Yes Connector & Contact Terminates To : Printed Circuit Board Leg Style : Standard Product Type : Socket Termination Features Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Color : Black Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 10 Socket Type : SIP Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 24 Product Type Features Breakaway Header : Yes Connector & Contact Terminates To : Printed Circuit Board Leg Style : Standard Product Type : Socket Termination Features Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIP Sockets - 5-1437535-4 - TE Connectivity
Berwyn, PA, United States
SIP Sockets
5-1437535-4
SIP Sockets 5-1437535-4
Body Features Color : Black Sleeve Material : Brass Sleeve Plating Material : Gold Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 10 Socket Type : SIP Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 24 Product Type Features Breakaway Header : Yes Connector & Contact Terminates To : Printed Circuit Board Leg Style : Standard Product Type : Socket Termination Features Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Color : Black
  • Sleeve Material : Brass
  • Sleeve Plating Material : Gold

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 10
  • Socket Type : SIP

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 24

Product Type Features


  • Breakaway Header : Yes
  • Connector & Contact Terminates To : Printed Circuit Board
  • Leg Style : Standard
  • Product Type : Socket

Termination Features


  • Termination Post Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
IC Socket, SIP; Stamped Formed; Standard; 20; Beryllium Copper; Gold; Brass - 70207049 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC Socket, SIP; Stamped Formed; Standard; 20; Beryllium Copper; Gold; Brass
70207049
IC Socket, SIP; Stamped Formed; Standard; 20; Beryllium Copper; Gold; Brass 70207049
SIP Socket, Thermoplastic Polyester Housing, Beryllium Copper Contact Material, 20 Positions Contact Features Closed-End Construction Eliminating Any Solder or Flux Wicking Problems Breakaway Feature for Breaking Strips into Any Desired Shorter Lengths (No Special Tooling Required) Withstands Most Severe Environmental Conditions Including Military Requirements of High Shock and Vibration Two-Piece Tapered Entry Closed Entry Inner Contact and Machined Outer Sleeve Accepts Any IC Lead and Component Leads 0.016"-0.021" Diameter, 0.105" Min. Length Uses: Microprocessor Sockets, Hybrid IC Sockets, Q.I.L. Sockets, Component Sockets, Test Points

SIP Socket, Thermoplastic Polyester Housing, Beryllium Copper Contact Material, 20 Positions

  • Contact Features Closed-End Construction Eliminating Any Solder or Flux Wicking Problems
  • Breakaway Feature for Breaking Strips into Any Desired Shorter Lengths (No Special Tooling Required)
  • Withstands Most Severe Environmental Conditions Including Military Requirements of High Shock and Vibration
  • Two-Piece Tapered Entry Closed Entry Inner Contact and Machined Outer Sleeve
  • Accepts Any IC Lead and Component Leads 0.016"-0.021" Diameter, 0.105" Min. Length
  • Uses: Microprocessor Sockets, Hybrid IC Sockets, Q.I.L. Sockets, Component Sockets, Test Points
Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5-1437535-4 70207049
Product Name SIP Sockets IC Socket, SIP; Stamped Formed; Standard; 20; Beryllium Copper; Gold; Brass
Product Type IC Socket IC Socket
Socket Type SIP SIP
Mounting Board Mount Solder
Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103186-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102557-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102153-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103166-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers